Aptiv Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi 10762775

Description
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate Series RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi - 34AH3062 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi
34AH3062
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi 34AH3062
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/ErgoMate Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3062
Product Name Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details