Aptiv Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi 10762774

Description
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate Series RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi - 34AH3061 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi
34AH3061
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi 34AH3061
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/ErgoMate Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3061
Product Name Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data