Aptiv Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi 10757692

Description
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate Series RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi - 34AH3060 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi
34AH3060
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi 34AH3060
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/ErgoMate Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3060
Product Name Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 34.118-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers