Aptiv Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi 10757690

Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi - 34AH3058 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi
34AH3058
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi 34AH3058
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/ErgoMate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3058
Product Name Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7809F3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details