Aptiv Aptiv 10757690 Apex 2.8 Female Terminal 20-18 Ga. 10757690

Description
Aptiv 10757690 Apex 2.8 Female Terminal 20-18 Ga. Category: Apex 2.8 Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector
Request a Quote
Description
Aptiv 10757690 Apex 2.8 Female Terminal 20-18 Ga. Category: Apex 2.8 Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 10757690 Apex 2.8 Female Terminal 20-18 Ga. - 38113 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 10757690 Apex 2.8 Female Terminal 20-18 Ga.
38113
Aptiv 10757690 Apex 2.8 Female Terminal 20-18 Ga. 38113
Aptiv 10757690 Apex 2.8 Female Terminal 20-18 Ga. Category: Apex 2.8 Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector
  • Aptiv 10757690 Apex 2.8 Female Terminal 20-18 Ga.
  • Category: Apex 2.8
  • Manufacturer: Aptiv
  • Temperature Range: -40°F (-40°C) to 311°F (155°C)
  • High normal force - low insertion force contacts
  • Tin plated
  • Clean body design - select versions feature 180 degree no orientation into the connector
Supplier's Site
Aptiv 10757690 Apex 2.8 Female Terminal Reel, 20-18 Ga. - 38113R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 10757690 Apex 2.8 Female Terminal Reel, 20-18 Ga.
38113R
Aptiv 10757690 Apex 2.8 Female Terminal Reel, 20-18 Ga. 38113R
Reel Size: 3400 Aptiv 10757690 Apex 2.8 Female Terminal Reel Category: Apex 2.8 Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector

Reel Size: 3400

  • Aptiv 10757690 Apex 2.8 Female Terminal Reel
  • Category: Apex 2.8
  • Manufacturer: Aptiv
  • Temperature Range: -40°F (-40°C) to 311°F (155°C)
  • High normal force - low insertion force contacts
  • Tin plated
  • Clean body design - select versions feature 180 degree no orientation into the connector
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38113
Product Name Aptiv 10757690 Apex 2.8 Female Terminal 20-18 Ga.
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details