Aptiv Rcpt Housing, 2Pos, Ip68, Nylon; Product Range Aptiv/delphi 10757672

Description
RCPT HOUSING, 2POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68;RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 2POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Ip68, Nylon; Product Range Aptiv/delphi - 34AH3056 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Ip68, Nylon; Product Range Aptiv/delphi
34AH3056
Rcpt Housing, 2Pos, Ip68, Nylon; Product Range Aptiv/delphi 34AH3056
RCPT HOUSING, 2POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68;RoHS Compliant: Yes

RCPT HOUSING, 2POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3056
Product Name Rcpt Housing, 2Pos, Ip68, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details