Aptiv Rcpt Housing, 3Pos, Ip68, Nylon; Product Range Aptiv/delphi 10757671

Description
RCPT HOUSING, 3POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68;RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 3POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 3Pos, Ip68, Nylon; Product Range Aptiv/delphi - 34AH3055 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 3Pos, Ip68, Nylon; Product Range Aptiv/delphi
34AH3055
Rcpt Housing, 3Pos, Ip68, Nylon; Product Range Aptiv/delphi 34AH3055
RCPT HOUSING, 3POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68;RoHS Compliant: Yes

RCPT HOUSING, 3POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3055
Product Name Rcpt Housing, 3Pos, Ip68, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details