Aptiv Housing, Rcpt, 1Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi 10717431

Description
HOUSING, RCPT, 1POS, 14A, PA 6.6, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:1Ways; For Use With:Aptiv Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP Rating:-; RoHS Compliant: Yes
Description
HOUSING, RCPT, 1POS, 14A, PA 6.6, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:1Ways; For Use With:Aptiv Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 1Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi - 61AC8625 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 1Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi
61AC8625
Housing, Rcpt, 1Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi 61AC8625
HOUSING, RCPT, 1POS, 14A, PA 6.6, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:1Ways; For Use With:Aptiv Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP Rating:-; RoHS Compliant: Yes

HOUSING, RCPT, 1POS, 14A, PA 6.6, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:1Ways; For Use With:Aptiv Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8625
Product Name Housing, Rcpt, 1Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details