Applied Motion Products, Inc. Servo Motor M0100-153-3-000

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, M SERIES, 40 MM FRAME, 2.8 IN-LB TORQUE CONTINUOUS, 24 VDC, 100 W, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, M SERIES, 40 MM FRAME, 2.8 IN-LB TORQUE CONTINUOUS, 24 VDC, 100 W, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 56928802 - Radwell International
Willingboro, NJ, United States
Servo Motor
56928802
Servo Motor 56928802
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, M SERIES, 40 MM FRAME, 2.8 IN-LB TORQUE CONTINUOUS, 24 VDC, 100 W, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, M SERIES, 40 MM FRAME, 2.8 IN-LB TORQUE CONTINUOUS, 24 VDC, 100 W, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 56928802
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

50mm mini linear servo - P16-50-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details