Applied Motion Products, Inc. Gear Head 34PN0100

Description
GEAR HEAD MOTOR, 2 STAGE OUTPUT, PN SERIES, RATIO 10:1, DESC34 PARAGON. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD MOTOR, 2 STAGE OUTPUT, PN SERIES, RATIO 10:1, DESC34 PARAGON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 123470229 - Radwell International
Willingboro, NJ, United States
Gear Head
123470229
Gear Head 123470229
GEAR HEAD MOTOR, 2 STAGE OUTPUT, PN SERIES, RATIO 10:1, DESC34 PARAGON. FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD MOTOR, 2 STAGE OUTPUT, PN SERIES, RATIO 10:1, DESC34 PARAGON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 123470229
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details
Gearboxes - 2166608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details
M Box 60:1 Bronze - M60B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details