Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BALL BEARINGS
APPLIED INDUSTRIAL TECHNOLOGIES
2085 -- BEARING
Applied Industrial Technologies
Bearing
2085
Description
BALL BEARING 11MM BORE. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
BALL BEARING 11MM BORE. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Bearing
41833738
Bearing
41833738
BALL BEARING 11MM BORE. FREE 2 YEAR RADWELL WARRANTY
BALL BEARING 11MM BORE. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Ball Bearings
Product Number
41833738
Product Name
Bearing
Unlock Full Specs
to access all available technical data
Similar Products
Isotech, Inc.
Turntable Bearing
Turntable-Bearings
View Details
Accurate Bushing Company, Inc.
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type
MVCR-100
Specs
Type
Conrad / Deep Groove
Dynamic Axial
5777 lbs (2620 kg)
Dynamic Radial
14297 lbs (6484 kg)
View Details
RS Components, Ltd.
Ball Bearings
2346884
Specs
Material / Plating
Steel
Rolling Element
Steel
Seals / Shields
Double Shield
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial)
A 7Y55-F3109G
Specs
Application
Pump
Material / Plating
Stainless Steel
Bearing Class
ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details