Applied Diamond, Inc. Diamond Optics

Description
Diamond has an exceptionally high transmission over a very broad range of wavelengths and low scatter in IR applications. It is extremely hard and chemically inert; making CVD diamond the optimal choice in applications demanding higher power, larger area, resistance to hazardous materials or greater strength. Applied Diamond Inc. produces optical grade diamond films in a variety of thickness and cut to various geometries. Diamond's exceptional properties provide benefits in a variety applications: High Energy Research X-ray Multi-wavelength Spectroscopy Infrared and Terahertz Microwave High Power Laser Monochromators Wedged windows are available to minimize interference oscillations. Mounted windows in flanges for vacuum application are also available. Free standing diamond can be grown to thicknesses ranging from 80 um to 1mm and are available in up-to 3” diameter. Specific diameters and geometries can be laser cut to produce custom parts for unique applications. Standard thicknesses are 150 um, 300 um and 500 um. and can be processed with an anti-reflective coating.
Description
Diamond has an exceptionally high transmission over a very broad range of wavelengths and low scatter in IR applications. It is extremely hard and chemically inert; making CVD diamond the optimal choice in applications demanding higher power, larger area, resistance to hazardous materials or greater strength. Applied Diamond Inc. produces optical grade diamond films in a variety of thickness and cut to various geometries. Diamond's exceptional properties provide benefits in a variety applications: High Energy Research X-ray Multi-wavelength Spectroscopy Infrared and Terahertz Microwave High Power Laser Monochromators Wedged windows are available to minimize interference oscillations. Mounted windows in flanges for vacuum application are also available. Free standing diamond can be grown to thicknesses ranging from 80 um to 1mm and are available in up-to 3” diameter. Specific diameters and geometries can be laser cut to produce custom parts for unique applications. Standard thicknesses are 150 um, 300 um and 500 um. and can be processed with an anti-reflective coating.

Suppliers

Company
Product
Description
Supplier Links
Diamond Optics -  - Applied Diamond, Inc.
Wilmington, DE, USA
Diamond Optics
Diamond Optics
Diamond has an exceptionally high transmission over a very broad range of wavelengths and low scatter in IR applications. It is extremely hard and chemically inert; making CVD diamond the optimal choice in applications demanding higher power, larger area, resistance to hazardous materials or greater strength. Applied Diamond Inc. produces optical grade diamond films in a variety of thickness and cut to various geometries. Diamond's exceptional properties provide benefits in a variety applications: High Energy Research X-ray Multi-wavelength Spectroscopy Infrared and Terahertz Microwave High Power Laser Monochromators Wedged windows are available to minimize interference oscillations. Mounted windows in flanges for vacuum application are also available. Free standing diamond can be grown to thicknesses ranging from 80 um to 1mm and are available in up-to 3” diameter. Specific diameters and geometries can be laser cut to produce custom parts for unique applications. Standard thicknesses are 150 um, 300 um and 500 um. and can be processed with an anti-reflective coating.

Diamond has an exceptionally high transmission over a very broad range of wavelengths and low scatter in IR applications. It is extremely hard and chemically inert; making CVD diamond the optimal choice in applications demanding higher power, larger area, resistance to hazardous materials or greater strength. Applied Diamond Inc. produces optical grade diamond films in a variety of thickness and cut to various geometries.

Diamond's exceptional properties provide benefits in a variety applications:

  • High Energy Research
  • X-ray
  • Multi-wavelength Spectroscopy
  • Infrared and Terahertz
  • Microwave
  • High Power Laser
  • Monochromators

Wedged windows are available to minimize interference oscillations. Mounted windows in flanges for vacuum application are also available.

Free standing diamond can be grown to thicknesses ranging from 80 um to 1mm and are available in up-to 3” diameter. Specific diameters and geometries can be laser cut to produce custom parts for unique applications. Standard thicknesses are 150 um, 300 um and 500 um. and can be processed with an anti-reflective coating.

Supplier's Site

Technical Specifications

  Applied Diamond, Inc.
Product Category Optical Lenses
Product Name Diamond Optics
Materials CVD Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Lenses - LPC-254-R918-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -91.8 mm (-3.61 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details