Applied Diamond, Inc. Diamond Optics

Description
Diamond has an exceptionally high transmission over a very broad range of wavelengths and low scatter in IR applications. It is extremely hard and chemically inert; making CVD diamond the optimal choice in applications demanding higher power, larger area, resistance to hazardous materials or greater strength. Applied Diamond Inc. produces optical grade diamond films in a variety of thickness and cut to various geometries. Diamond's exceptional properties provide benefits in a variety applications: High Energy Research X-ray Multi-wavelength Spectroscopy Infrared and Terahertz Microwave High Power Laser Monochromators Wedged windows are available to minimize interference oscillations. Mounted windows in flanges for vacuum application are also available. Free standing diamond can be grown to thicknesses ranging from 80 um to 1mm and are available in up-to 3” diameter. Specific diameters and geometries can be laser cut to produce custom parts for unique applications. Standard thicknesses are 150 um, 300 um and 500 um. and can be processed with an anti-reflective coating.
Description
Diamond has an exceptionally high transmission over a very broad range of wavelengths and low scatter in IR applications. It is extremely hard and chemically inert; making CVD diamond the optimal choice in applications demanding higher power, larger area, resistance to hazardous materials or greater strength. Applied Diamond Inc. produces optical grade diamond films in a variety of thickness and cut to various geometries. Diamond's exceptional properties provide benefits in a variety applications: High Energy Research X-ray Multi-wavelength Spectroscopy Infrared and Terahertz Microwave High Power Laser Monochromators Wedged windows are available to minimize interference oscillations. Mounted windows in flanges for vacuum application are also available. Free standing diamond can be grown to thicknesses ranging from 80 um to 1mm and are available in up-to 3” diameter. Specific diameters and geometries can be laser cut to produce custom parts for unique applications. Standard thicknesses are 150 um, 300 um and 500 um. and can be processed with an anti-reflective coating.

Suppliers

Company
Product
Description
Supplier Links
Diamond Optics -  - Applied Diamond, Inc.
Wilmington, DE, USA
Diamond Optics
Diamond Optics
Diamond has an exceptionally high transmission over a very broad range of wavelengths and low scatter in IR applications. It is extremely hard and chemically inert; making CVD diamond the optimal choice in applications demanding higher power, larger area, resistance to hazardous materials or greater strength. Applied Diamond Inc. produces optical grade diamond films in a variety of thickness and cut to various geometries. Diamond's exceptional properties provide benefits in a variety applications: High Energy Research X-ray Multi-wavelength Spectroscopy Infrared and Terahertz Microwave High Power Laser Monochromators Wedged windows are available to minimize interference oscillations. Mounted windows in flanges for vacuum application are also available. Free standing diamond can be grown to thicknesses ranging from 80 um to 1mm and are available in up-to 3” diameter. Specific diameters and geometries can be laser cut to produce custom parts for unique applications. Standard thicknesses are 150 um, 300 um and 500 um. and can be processed with an anti-reflective coating.

Diamond has an exceptionally high transmission over a very broad range of wavelengths and low scatter in IR applications. It is extremely hard and chemically inert; making CVD diamond the optimal choice in applications demanding higher power, larger area, resistance to hazardous materials or greater strength. Applied Diamond Inc. produces optical grade diamond films in a variety of thickness and cut to various geometries.

Diamond's exceptional properties provide benefits in a variety applications:

  • High Energy Research
  • X-ray
  • Multi-wavelength Spectroscopy
  • Infrared and Terahertz
  • Microwave
  • High Power Laser
  • Monochromators

Wedged windows are available to minimize interference oscillations. Mounted windows in flanges for vacuum application are also available.

Free standing diamond can be grown to thicknesses ranging from 80 um to 1mm and are available in up-to 3” diameter. Specific diameters and geometries can be laser cut to produce custom parts for unique applications. Standard thicknesses are 150 um, 300 um and 500 um. and can be processed with an anti-reflective coating.

Supplier's Site

Technical Specifications

  Applied Diamond, Inc.
Product Category Optical Windows
Product Name Diamond Optics
Window Material DIAMONDTM
Unlock Full Specs
to access all available technical data

Similar Products

AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Thin BK7 Glass Sheet -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Optical Window, UV Fused Silica, 50.8 mm, λ/20, 245-440 nm - 20QW40-30AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 245-440 nm
View Details