Applied Diamond, Inc. Diamond Heat Spreaders

Description
Applied Diamond can build heat spreaders for the most extreme possibilities.  As a material, diamond has no peer as a semiconductor medium.  The unsurpassed thermal conductivity of diamond and its high electrical resistivity allow for better performance across virtually all measures of semiconductor performance.  The ability of diamond to insulate high voltages across much thinner layers of material enables diamond to be used in lightweight applications. Applied Diamond offers three thermal conductivities tailored to the cost/performance requirement of our customers: Low black diamond 700-800 w/mK Medium opaque diamond 900-1000 w/mK High optically clear diamond 1700-1800 w/mK for the most difficult heat problems We can make spreaders with lithographically patterned metallization and electrically isolate top and bottom surfaces. Metallization solutions include: Titanium, Platinum and Gold Titanium, Nickel Gold Chrome, Gold We can offer heat spreaders with the following characteristics: Range of thicknesses available: up to 1mm thick Very flat and low roughness ensuring ease of attachment and minimized thermal interface resistances Diamond is grown on 2 wafers  that can be laser cut to any required size Flat, smooth diamond with Metallization solutions enabling die bonding, standard soldering and brazing
Description
Applied Diamond can build heat spreaders for the most extreme possibilities.  As a material, diamond has no peer as a semiconductor medium.  The unsurpassed thermal conductivity of diamond and its high electrical resistivity allow for better performance across virtually all measures of semiconductor performance.  The ability of diamond to insulate high voltages across much thinner layers of material enables diamond to be used in lightweight applications. Applied Diamond offers three thermal conductivities tailored to the cost/performance requirement of our customers: Low black diamond 700-800 w/mK Medium opaque diamond 900-1000 w/mK High optically clear diamond 1700-1800 w/mK for the most difficult heat problems We can make spreaders with lithographically patterned metallization and electrically isolate top and bottom surfaces. Metallization solutions include: Titanium, Platinum and Gold Titanium, Nickel Gold Chrome, Gold We can offer heat spreaders with the following characteristics: Range of thicknesses available: up to 1mm thick Very flat and low roughness ensuring ease of attachment and minimized thermal interface resistances Diamond is grown on 2 wafers  that can be laser cut to any required size Flat, smooth diamond with Metallization solutions enabling die bonding, standard soldering and brazing

Suppliers

Company
Product
Description
Supplier Links
Diamond Heat Spreaders -  - Applied Diamond, Inc.
Wilmington, DE, USA
Diamond Heat Spreaders
Diamond Heat Spreaders
Applied Diamond can build heat spreaders for the most extreme possibilities.  As a material, diamond has no peer as a semiconductor medium.  The unsurpassed thermal conductivity of diamond and its high electrical resistivity allow for better performance across virtually all measures of semiconductor performance.  The ability of diamond to insulate high voltages across much thinner layers of material enables diamond to be used in lightweight applications. Applied Diamond offers three thermal conductivities tailored to the cost/performance requirement of our customers: Low black diamond 700-800 w/mK Medium opaque diamond 900-1000 w/mK High optically clear diamond 1700-1800 w/mK for the most difficult heat problems We can make spreaders with lithographically patterned metallization and electrically isolate top and bottom surfaces. Metallization solutions include: Titanium, Platinum and Gold Titanium, Nickel Gold Chrome, Gold We can offer heat spreaders with the following characteristics: Range of thicknesses available: up to 1mm thick Very flat and low roughness ensuring ease of attachment and minimized thermal interface resistances Diamond is grown on 2 wafers  that can be laser cut to any required size Flat, smooth diamond with Metallization solutions enabling die bonding, standard soldering and brazing

Applied Diamond can build heat spreaders for the most extreme possibilities.  As a material, diamond has no peer as a semiconductor medium.  The unsurpassed thermal conductivity of diamond and its high electrical resistivity allow for better performance across virtually all measures of semiconductor performance.  The ability of diamond to insulate high voltages across much thinner layers of material enables diamond to be used in lightweight applications.
Applied Diamond offers three thermal conductivities tailored to the cost/performance requirement of our customers:

  • Low black diamond 700-800 w/mK
  • Medium opaque diamond 900-1000 w/mK
  • High optically clear diamond 1700-1800 w/mK for the most difficult heat problems

We can make spreaders with lithographically patterned metallization and electrically isolate top and bottom surfaces.
Metallization solutions include:

  • Titanium, Platinum and Gold
  • Titanium, Nickel Gold
  • Chrome, Gold

We can offer heat spreaders with the following characteristics:

  • Range of thicknesses available: up to 1mm thick
  • Very flat and low roughness ensuring ease of attachment and minimized thermal interface resistances
  • Diamond is grown on 2 wafers  that can be laser cut to any required size
  • Flat, smooth diamond with Metallization solutions enabling die bonding, standard soldering and brazing
Supplier's Site

Technical Specifications

  Applied Diamond, Inc.
Product Category Heat Sinks
Product Name Diamond Heat Spreaders
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-014-28009 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details