Apple, Inc. Laptop MacBook Pro - 15 inch

Description
When you pack so many pixels into a display - over 4 million on the 13-inch model and over 5 million on the 15-inch model - the results are positively stunning. The pixel density is so high, your eyes can't discern individual pixels. Images take on a new level of realism. A spectacular 2560-by-1600 resolution on the 13-inch MacBook Pro and an equally impressive 2880-by-1800 resolution on the 15-inch MacBook Pro let you see more of your high-resolution images with pixel-for-pixel accuracy. And text is so sharp, you'll feel like you're reading email, web pages, and documents on a printed page. The Retina display reduces glare while maintaining incredible color and quality. Its high contrast ratio results in blacker blacks and whiter whites. And everything in between is rich and vibrant. IPS technology gives you a wide, 178-degree view of everything on the screen, so you'll see the difference at practically any angle. And you're going to love what you see.
Description
When you pack so many pixels into a display - over 4 million on the 13-inch model and over 5 million on the 15-inch model - the results are positively stunning. The pixel density is so high, your eyes can't discern individual pixels. Images take on a new level of realism. A spectacular 2560-by-1600 resolution on the 13-inch MacBook Pro and an equally impressive 2880-by-1800 resolution on the 15-inch MacBook Pro let you see more of your high-resolution images with pixel-for-pixel accuracy. And text is so sharp, you'll feel like you're reading email, web pages, and documents on a printed page. The Retina display reduces glare while maintaining incredible color and quality. Its high contrast ratio results in blacker blacks and whiter whites. And everything in between is rich and vibrant. IPS technology gives you a wide, 178-degree view of everything on the screen, so you'll see the difference at practically any angle. And you're going to love what you see.

Suppliers

Company
Product
Description
Supplier Links
Laptop - MacBook Pro - 15 inch - Apple, Inc.
Cupertino, CA, USA
When you pack so many pixels into a display - over 4 million on the 13-inch model and over 5 million on the 15-inch model - the results are positively stunning. The pixel density is so high, your eyes can't discern individual pixels. Images take on a new level of realism. A spectacular 2560-by-1600 resolution on the 13-inch MacBook Pro and an equally impressive 2880-by-1800 resolution on the 15-inch MacBook Pro let you see more of your high-resolution images with pixel-for-pixel accuracy. And text is so sharp, you'll feel like you're reading email, web pages, and documents on a printed page. The Retina display reduces glare while maintaining incredible color and quality. Its high contrast ratio results in blacker blacks and whiter whites. And everything in between is rich and vibrant. IPS technology gives you a wide, 178-degree view of everything on the screen, so you'll see the difference at practically any angle. And you're going to love what you see.

When you pack so many pixels into a display - over 4 million on the 13-inch model and over 5 million on the 15-inch model - the results are positively stunning. The pixel density is so high, your eyes can't discern individual pixels. Images take on a new level of realism. A spectacular 2560-by-1600 resolution on the 13-inch MacBook Pro and an equally impressive 2880-by-1800 resolution on the 15-inch MacBook Pro let you see more of your high-resolution images with pixel-for-pixel accuracy. And text is so sharp, you'll feel like you're reading email, web pages, and documents on a printed page.

The Retina display reduces glare while maintaining incredible color and quality. Its high contrast ratio results in blacker blacks and whiter whites. And everything in between is rich and vibrant. IPS technology gives you a wide, 178-degree view of everything on the screen, so you'll see the difference at practically any angle. And you're going to love what you see.

Supplier's Site

Technical Specifications

  Apple, Inc.
Product Category Notebook and Laptop Computers
Product Number MacBook Pro - 15 inch
Product Name Laptop
Operating System Apple®
Processor Intel 386 Family
Speed 2000 to 2300 MHz
Main Memory 8.00 to 16.00 GB
Unlock Full Specs
to access all available technical data

Similar Products

Laptop - MacBook Air - 11 inch - Apple, Inc.
Specs
Operating System Apple®
Processor Intel 386 Family
Speed 1300 MHz
View Details
Laptops -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family
Main Memory 3.00 to 8.00 GB
View Details
ThinkPad P51s Mobile Workstation -  - Lenovo
Specs
Operating System Microsoft®
Processor Intel 386 Family
Speed 3900 MHz
View Details