Thanks to compact all-flash storage in MacBook Air, there's plenty of room for a big battery. Working together with the new power-efficient Intel Core architecture, this battery can post some impressive numbers. Now the 11-inch model gets up to 9 hours of battery life on a single charge and the 13-inch model gets up to 12 hours. That gives you all-day power for word processing, presentations, email, and more. And if you're watching iTunes movies, you get up to 8 hours of playback time on the 11-inch model and up to 10 hours on the 13-inch. Put MacBook Air to sleep for more than 3 hours, and it enters standby mode to conserve battery life for up to 30 days.1 And if you enable Power Nap, you'll continue to receive new email and calendar invitations while your computer is asleep.
MacBook Air is powered by the all-new fourth-generation Intel Core i5 and i7 processors. This ultra-efficient architecture was designed to use less power and still deliver high performance. Which means not only can you do whatever you want - you can keep doing it for longer than before. In addition, the new Intel HD Graphics 5000 offers up to 40 percent faster graphics - performance you'll especially notice with games and other graphics-intensive tasks
| Apple, Inc. | |
|---|---|
| Product Category | Notebook and Laptop Computers |
| Product Number | MacBook Air - 11 inch |
| Product Name | Laptop |
| Operating System | Apple® |
| Processor | Intel 386 Family |
| Speed | 1300 MHz |
| Main Memory | 4.00 to 8.00 GB |