Apple, Inc. Desktop iMac - 21.5 inch

Description
A big, bold 21.5 inch display. Fourth-generation Intel quad-core processors and the latest NVIDIA graphics. An advanced Fusion Drive option. And much more. No desktop has ever brought so much to the table.
Description
A big, bold 21.5 inch display. Fourth-generation Intel quad-core processors and the latest NVIDIA graphics. An advanced Fusion Drive option. And much more. No desktop has ever brought so much to the table.

Suppliers

Company
Product
Description
Supplier Links
Desktop - iMac - 21.5 inch - Apple, Inc.
Cupertino, CA, USA
A big, bold 21.5 inch display. Fourth-generation Intel quad-core processors and the latest NVIDIA graphics. An advanced Fusion Drive option. And much more. No desktop has ever brought so much to the table.

A big, bold 21.5 inch display. Fourth-generation Intel quad-core processors and the latest NVIDIA graphics. An advanced Fusion Drive option. And much more. No desktop has ever brought so much to the table.

Supplier's Site

Technical Specifications

  Apple, Inc.
Product Category Computers
Product Number iMac - 21.5 inch
Product Name Desktop
Computer Type Desktop, Stand Alone or Tower
Display Size 21.5 inch (546.10 mm)
Operating System Apple®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

ML100G-53 Industrial Fanless Intel 11th Gen NUC - ML100G-53 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Core
Speed 1800 to 4700 MHz
View Details
 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Non-Display Industrial Computer - 6181P-00N3MW71DC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating System Microsoft®
Main Memory 256.00 GB
View Details