Manufacturer: APM Hexseal
Win Source Part Number: 858124-75107
Series: SEELOC®
Features: 5/16" Sealing Washer 0.078" (1.98mm) Thick Stainless Steel
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 7318.22.0000
Other Part Number: 335-1064, 75107-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858124-75107 |
| Product Name | Unclassified - 75107 |