APITech TS060M-50W Coaxial Terminations (SMA, 50-Watts, DC-6 GHz) TS060M-50W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS060M-50W Coaxial Terminations (SMA, 50-Watts, DC-6 GHz) - TS060M-50W - APITech
Fairview, PA, United States
TS060M-50W Coaxial Terminations (SMA, 50-Watts, DC-6 GHz)
TS060M-50W
TS060M-50W Coaxial Terminations (SMA, 50-Watts, DC-6 GHz) TS060M-50W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TS060M-50W
Product Name TS060M-50W Coaxial Terminations (SMA, 50-Watts, DC-6 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W N - UIYCT5AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination - 5o21100018N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / N / RoHS - KARN-50+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 8000 MHz
View Details
Terminations - NCT6702 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
View Details