APITech TN040-300W Coaxial Terminations (Type N, 300 Watts, DC-4 GHZ) TN040-300W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TN040-300W Coaxial Terminations (Type N, 300 Watts, DC-4 GHZ) - TN040-300W - APITech
Fairview, PA, United States
TN040-300W Coaxial Terminations (Type N, 300 Watts, DC-4 GHZ)
TN040-300W
TN040-300W Coaxial Terminations (Type N, 300 Watts, DC-4 GHZ) TN040-300W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TN040-300W
Product Name TN040-300W Coaxial Terminations (Type N, 300 Watts, DC-4 GHZ)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 10W SMA - UIYCT10AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination - 5o21503S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION SMA-M 50W RoHS - TERM-50W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT1820 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details