APITech TMD060-25W Terminations (4.3/10, 25W, DC-6) TMD060-25W

Description
See datasheet for ordering instructions
Datasheet
Description
See datasheet for ordering instructions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMD060-25W Terminations (4.3/10, 25W, DC-6) - TMD060-25W - APITech
Fairview, PA, United States
TMD060-25W Terminations (4.3/10, 25W, DC-6)
TMD060-25W
TMD060-25W Terminations (4.3/10, 25W, DC-6) TMD060-25W
See datasheet for ordering instructions

See datasheet for ordering instructions

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TMD060-25W
Product Name TMD060-25W Terminations (4.3/10, 25W, DC-6)
Category / Application General Purpose Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W SMA - UIYCT5AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination - 5o211006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 2.4MM-F / 50GHZ RoHS - ANNEF-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT4020 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details