Spectrum Control TF030F Coaxial Terminations (Type F Models, DC- 3 GHz) TF030F

Description
Inmet Brand Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Brand Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TF030F Coaxial Terminations (Type F Models, DC- 3 GHz) - TF030F - APITech
Fairview, PA, United States
TF030F Coaxial Terminations (Type F Models, DC- 3 GHz)
TF030F
TF030F Coaxial Terminations (Type F Models, DC- 3 GHz) TF030F
Inmet Brand Product See datasheet for ordering instructions.

Inmet Brand Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TF030F
Product Name TF030F Coaxial Terminations (Type F Models, DC- 3 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W BNC - UIYCT2ABNC6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o21503N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION SMA-M 5W RoHS - TERM-5W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details