Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL TERMINATIONS
APITECH
TE500-1W -- TE500-1W COAXIAL TERMINATIONS (2.4MM, DC-50 GHZ)
APITech
TE500-1W Coaxial Terminations (2.4mm, DC-50 GHz)
TE500-1W
Description
Inmet Product See datasheet for ordering instructions.
APITech
Done
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
APITech
Fairview, PA, United States
TE500-1W Coaxial Terminations (2.4mm, DC-50 GHz)
TE500-1W
TE500-1W Coaxial Terminations (2.4mm, DC-50 GHz)
TE500-1W
Inmet Product See datasheet for ordering instructions.
Inmet Product
See datasheet for ordering instructions.
Supplier's Site
Datasheet
Technical Specifications
APITech
Product Category
Electrical Terminations
Product Number
TE500-1W
Product Name
TE500-1W Coaxial Terminations (2.4mm, DC-50 GHz)
Terminator Type
Coaxial Terminator
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
Coaxial Termination
5o215018S
Specs
Terminator Type
RF Terminator; Coaxial Terminator
Category / Application
General Purpose Terminator
Connector Type
SMA; SMA
View Details
Mini-Circuits
TERMINATION N-M 5W RoHS
TERM-5W-183N+
Specs
Connector Type
Type N
Standards and Certifications
RoHS
Frequency Range
18000 MHz
View Details
kTB Solutions
Terminations
NCT2602
Specs
Terminator Type
RF Terminator
Connector Type
SMA; SMA
Frequency Range
0.0 to 26500 MHz
View Details
TE Connectivity
Power Cable Terminations
1-2819073-1
Specs
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details