APITech TD020-25W Coaxial Terminations (7/16 DIN, 25 Watts, DC-2.5GHz) TD020-25W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TD020-25W Coaxial Terminations (7/16 DIN, 25 Watts, DC-2.5GHz) - TD020-25W - APITech
Fairview, PA, United States
TD020-25W Coaxial Terminations (7/16 DIN, 25 Watts, DC-2.5GHz)
TD020-25W
TD020-25W Coaxial Terminations (7/16 DIN, 25 Watts, DC-2.5GHz) TD020-25W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TD020-25W
Product Name TD020-25W Coaxial Terminations (7/16 DIN, 25 Watts, DC-2.5GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o211000124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 1.85MM-M / 65GHZ RoHS - ANNE-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
Terminations - NCT18K1 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details
SolderSleeve Shield Terminators - 2192710004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details