Spectrum Control EMI / RFI Components - SSM1F-101Z-10T1 SSM1F-101Z-10T1

Description
Manufacturer: API Technologies Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140718-SSM1F-101Z-1 0T1 Packaging: Tape & Reel (TR) Termination: SMD/SMT Voltage Rating: 100 V Current Rating: 10 A Length: 8 mm Capacitance: 100 pF Height: 2.1 mm Current: 10 A Number of Channels: 1 ESD Protection: No Width: 2.1 mm Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: API Technologies Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140718-SSM1F-101Z-1 0T1 Packaging: Tape & Reel (TR) Termination: SMD/SMT Voltage Rating: 100 V Current Rating: 10 A Length: 8 mm Capacitance: 100 pF Height: 2.1 mm Current: 10 A Number of Channels: 1 ESD Protection: No Width: 2.1 mm Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - SSM1F-101Z-10T1 - 1140718-SSM1F-101Z-10T1 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - SSM1F-101Z-10T1
1140718-SSM1F-101Z-10T1
EMI / RFI Components - SSM1F-101Z-10T1 1140718-SSM1F-101Z-10T1
Manufacturer: API Technologies Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140718-SSM1F-101Z-1 0T1 Packaging: Tape & Reel (TR) Termination: SMD/SMT Voltage Rating: 100 V Current Rating: 10 A Length: 8 mm Capacitance: 100 pF Height: 2.1 mm Current: 10 A Number of Channels: 1 ESD Protection: No Width: 2.1 mm Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: API Technologies Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140718-SSM1F-101Z-10T1
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Voltage Rating: 100 V
Current Rating: 10 A
Length: 8 mm
Capacitance: 100 pF
Height: 2.1 mm
Current: 10 A
Number of Channels: 1
ESD Protection: No
Width: 2.1 mm
Categories: EMI / RFI Components
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1140718-SSM1F-101Z-10T1
Product Name EMI / RFI Components - SSM1F-101Z-10T1
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details