Manufacturer: API Technologies Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180632-PSM4-402Z-20
Packaging: Tape and Reel
Termination: Flat
Voltage Rating: 200 V
Length: 8 mm
Shielding: Shielded
Capacitance: 4 nF
Tolerance: 80 %
Height: 2.9972 mm
Current: 20 A
Number of Pins: 3
Width: 2.9972 mm
Categories: Custom Parts
DC Resistance (DCR): 500 µΩ
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 3 mm
Max DC Current: 20 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Current Rating: 20 A
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180632-PSM4-402Z-20T0 |
| Product Name | Custom Parts - Custom Parts (N - R) - PSM4-402Z-20T0 |