Spectrum Control EMI / RFI Components - PSM4-103Z-20T0 PSM4-103Z-20T0

Description
Manufacturer: API Technologies Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167393-PSM4-103Z-20 T0 Packaging: Tape and Reel Termination: Flat Voltage Rating: 200 V Current Rating: 20 A Length: 8 mm Shielding: Unshielded Capacitance: 10 nF Tolerance: 80 % Test Frequency: 60 Hz Height: 2.9972 mm Current: 20 A Number of Pins: 3 Width: 3 mm Categories: EMI / RFI Components DC Resistance (DCR): 500 µΩ Alternative Parts (Cross-Reference): PSM4-103Z-20T0.; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 3 mm Max DC Current: 20 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Current Rating: 20 A Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: API Technologies Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167393-PSM4-103Z-20 T0 Packaging: Tape and Reel Termination: Flat Voltage Rating: 200 V Current Rating: 20 A Length: 8 mm Shielding: Unshielded Capacitance: 10 nF Tolerance: 80 % Test Frequency: 60 Hz Height: 2.9972 mm Current: 20 A Number of Pins: 3 Width: 3 mm Categories: EMI / RFI Components DC Resistance (DCR): 500 µΩ Alternative Parts (Cross-Reference): PSM4-103Z-20T0.; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 3 mm Max DC Current: 20 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Current Rating: 20 A Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - PSM4-103Z-20T0 - 1167393-PSM4-103Z-20T0 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - PSM4-103Z-20T0
1167393-PSM4-103Z-20T0
EMI / RFI Components - PSM4-103Z-20T0 1167393-PSM4-103Z-20T0
Manufacturer: API Technologies Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167393-PSM4-103Z-20 T0 Packaging: Tape and Reel Termination: Flat Voltage Rating: 200 V Current Rating: 20 A Length: 8 mm Shielding: Unshielded Capacitance: 10 nF Tolerance: 80 % Test Frequency: 60 Hz Height: 2.9972 mm Current: 20 A Number of Pins: 3 Width: 3 mm Categories: EMI / RFI Components DC Resistance (DCR): 500 µΩ Alternative Parts (Cross-Reference): PSM4-103Z-20T0.; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 3 mm Max DC Current: 20 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Current Rating: 20 A Max Operating Temperature: 125 °C

Manufacturer: API Technologies Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167393-PSM4-103Z-20T0
Packaging: Tape and Reel
Termination: Flat
Voltage Rating: 200 V
Current Rating: 20 A
Length: 8 mm
Shielding: Unshielded
Capacitance: 10 nF
Tolerance: 80 %
Test Frequency: 60 Hz
Height: 2.9972 mm
Current: 20 A
Number of Pins: 3
Width: 3 mm
Categories: EMI / RFI Components
DC Resistance (DCR): 500 µΩ
Alternative Parts (Cross-Reference): PSM4-103Z-20T0.;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Depth: 3 mm
Max DC Current: 20 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Max Current Rating: 20 A
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1167393-PSM4-103Z-20T0
Product Name EMI / RFI Components - PSM4-103Z-20T0
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details