APITech Rugged AC Switched Power Distribution Unit Power Cord

Description
The AC SMARTStart® high reliability power distribution unit series is a rugged AC switched pdu suitable for a number of tactical operations and applications. This unit is designed to meet MIL-STD requirements including shock, vibration, and wide temperature operating range. The AC SMARTStart® power distribution unit provides 120 VAC or 220 VAC power to 8 or 16 AC loads while monitoring input line voltage and total load current. The user is able to define power up sequence order and time delay between individual mission devices at start up. Additionally, and most importantly, the user is able to lockout receptacles that are not needed and prevent unauthorized loads from being added that may inadvertently exceed the permitted load of the PDU.
Datasheet
Description
The AC SMARTStart® high reliability power distribution unit series is a rugged AC switched pdu suitable for a number of tactical operations and applications. This unit is designed to meet MIL-STD requirements including shock, vibration, and wide temperature operating range. The AC SMARTStart® power distribution unit provides 120 VAC or 220 VAC power to 8 or 16 AC loads while monitoring input line voltage and total load current. The user is able to define power up sequence order and time delay between individual mission devices at start up. Additionally, and most importantly, the user is able to lockout receptacles that are not needed and prevent unauthorized loads from being added that may inadvertently exceed the permitted load of the PDU.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged AC Switched Power Distribution Unit - Power Cord - APITech
Fairview, PA, United States
Rugged AC Switched Power Distribution Unit
Power Cord
Rugged AC Switched Power Distribution Unit Power Cord
The AC SMARTStart® high reliability power distribution unit series is a rugged AC switched pdu suitable for a number of tactical operations and applications. This unit is designed to meet MIL-STD requirements including shock, vibration, and wide temperature operating range. The AC SMARTStart® power distribution unit provides 120 VAC or 220 VAC power to 8 or 16 AC loads while monitoring input line voltage and total load current. The user is able to define power up sequence order and time delay between individual mission devices at start up. Additionally, and most importantly, the user is able to lockout receptacles that are not needed and prevent unauthorized loads from being added that may inadvertently exceed the permitted load of the PDU.

The AC SMARTStart® high reliability power distribution unit series is a rugged AC switched pdu suitable for a number of tactical operations and applications. This unit is designed to meet MIL-STD requirements including shock, vibration, and wide temperature operating range. The AC SMARTStart® power distribution unit provides 120 VAC or 220 VAC power to 8 or 16 AC loads while monitoring input line voltage and total load current. The user is able to define power up sequence order and time delay between individual mission devices at start up. Additionally, and most importantly, the user is able to lockout receptacles that are not needed and prevent unauthorized loads from being added that may inadvertently exceed the permitted load of the PDU.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Power Distribution Units (PDU)
Product Number Power Cord
Product Name Rugged AC Switched Power Distribution Unit
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details