Spectrum Control Coaxial Phase Shifters for Optical Communications OPS-0002K

Description
2.4mm and 2.92 mm connectors available DC-40GHz Precision alignment of conductors for minimizing variation over total phase travel Precision micrometer head adjustment for enhanced resolution and setting accuracy
Datasheet
Description
2.4mm and 2.92 mm connectors available DC-40GHz Precision alignment of conductors for minimizing variation over total phase travel Precision micrometer head adjustment for enhanced resolution and setting accuracy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Phase Shifters for Optical Communications - OPS-0002K - APITech
Fairview, PA, United States
Coaxial Phase Shifters for Optical Communications
OPS-0002K
Coaxial Phase Shifters for Optical Communications OPS-0002K
2.4mm and 2.92 mm connectors available DC-40GHz Precision alignment of conductors for minimizing variation over total phase travel Precision micrometer head adjustment for enhanced resolution and setting accuracy
  • 2.4mm and 2.92 mm connectors available
  • DC-40GHz
  • Precision alignment of conductors for minimizing variation over total phase travel
  • Precision micrometer head adjustment for enhanced resolution and setting accuracy
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Phase Shifters
Product Number OPS-0002K
Product Name Coaxial Phase Shifters for Optical Communications
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

5 - 18 GHz Analog Phase Shifter - CMD297P34 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3.2 dB
View Details
Manual Phase Shifters - NMPS90 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-51+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details