Weinschel 2 Fixed Coaxial Attenuator (Type N, 18 GHz) M2-7

Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Fixed Coaxial Attenuator (Type N, 18 GHz) - M2-7 - APITech
Fairview, PA, United States
2 Fixed Coaxial Attenuator (Type N, 18 GHz)
M2-7
2 Fixed Coaxial Attenuator (Type N, 18 GHz) M2-7
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Rugged injection molded connectors.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number M2-7
Product Name 2 Fixed Coaxial Attenuator (Type N, 18 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details