APITech Rugged AC Switched Power Distribution Unit Input Frequency

Description
The AC SMARTStart® high reliability power distribution unit series is a rugged AC switched pdu suitable for a number of tactical operations and applications. This unit is designed to meet MIL-STD requirements including shock, vibration, and wide temperature operating range. The AC SMARTStart® power distribution unit provides 120 VAC or 220 VAC power to 8 or 16 AC loads while monitoring input line voltage and total load current. The user is able to define power up sequence order and time delay between individual mission devices at start up. Additionally, and most importantly, the user is able to lockout receptacles that are not needed and prevent unauthorized loads from being added that may inadvertently exceed the permitted load of the PDU.
Datasheet
Description
The AC SMARTStart® high reliability power distribution unit series is a rugged AC switched pdu suitable for a number of tactical operations and applications. This unit is designed to meet MIL-STD requirements including shock, vibration, and wide temperature operating range. The AC SMARTStart® power distribution unit provides 120 VAC or 220 VAC power to 8 or 16 AC loads while monitoring input line voltage and total load current. The user is able to define power up sequence order and time delay between individual mission devices at start up. Additionally, and most importantly, the user is able to lockout receptacles that are not needed and prevent unauthorized loads from being added that may inadvertently exceed the permitted load of the PDU.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged AC Switched Power Distribution Unit - Input Frequency - APITech
Fairview, PA, United States
Rugged AC Switched Power Distribution Unit
Input Frequency
Rugged AC Switched Power Distribution Unit Input Frequency
The AC SMARTStart® high reliability power distribution unit series is a rugged AC switched pdu suitable for a number of tactical operations and applications. This unit is designed to meet MIL-STD requirements including shock, vibration, and wide temperature operating range. The AC SMARTStart® power distribution unit provides 120 VAC or 220 VAC power to 8 or 16 AC loads while monitoring input line voltage and total load current. The user is able to define power up sequence order and time delay between individual mission devices at start up. Additionally, and most importantly, the user is able to lockout receptacles that are not needed and prevent unauthorized loads from being added that may inadvertently exceed the permitted load of the PDU.

The AC SMARTStart® high reliability power distribution unit series is a rugged AC switched pdu suitable for a number of tactical operations and applications. This unit is designed to meet MIL-STD requirements including shock, vibration, and wide temperature operating range. The AC SMARTStart® power distribution unit provides 120 VAC or 220 VAC power to 8 or 16 AC loads while monitoring input line voltage and total load current. The user is able to define power up sequence order and time delay between individual mission devices at start up. Additionally, and most importantly, the user is able to lockout receptacles that are not needed and prevent unauthorized loads from being added that may inadvertently exceed the permitted load of the PDU.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Power Distribution Units (PDU)
Product Number Input Frequency
Product Name Rugged AC Switched Power Distribution Unit
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703407 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details