APITech Automatic Gain Controlled Amplifiers BXMF1043

Description
API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level. Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations. These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.
Datasheet
Description
API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level. Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations. These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Gain Controlled Amplifiers - BXMF1043 - APITech
Fairview, PA, United States
Automatic Gain Controlled Amplifiers
BXMF1043
Automatic Gain Controlled Amplifiers BXMF1043
API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level. Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations. These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.

API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level.

Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations.

These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number BXMF1043
Product Name Automatic Gain Controlled Amplifiers
Amplifier Type Automatic Gain Controlled Amplifiers
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 1000 to 2000 MHz
Output Power 0.0 dBm
Input VSWR 1.75 :1
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - 448-BGA525N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, GNSS, LTE
Frequency Range 1160 to 1620 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT - RFX8053 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details