APITech Powerfilm™ Flange Resistors ANR870-150

Description
Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from 0.3”x0.2" to 1.9”x1.0". Other designs are available upon request.
Description
Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from 0.3”x0.2" to 1.9”x1.0". Other designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Powerfilm™ Flange Resistors - ANR870-150 - APITech
Fairview, PA, United States
Powerfilm™ Flange Resistors
ANR870-150
Powerfilm™ Flange Resistors ANR870-150
Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from 0.3”x0.2" to 1.9”x1.0". Other designs are available upon request.

Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from 0.3”x0.2" to 1.9”x1.0". Other designs are available upon request.

Supplier's Site

Technical Specifications

  APITech
Product Category Resistors
Product Number ANR870-150
Product Name Powerfilm™ Flange Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details