APITech Powerfilm™ Flange Resistors ANR300-25

Description
Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from 0.3”x0.2" to 1.9”x1.0". Other designs are available upon request.
Description
Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from 0.3”x0.2" to 1.9”x1.0". Other designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Powerfilm™ Flange Resistors - ANR300-25 - APITech
Fairview, PA, United States
Powerfilm™ Flange Resistors
ANR300-25
Powerfilm™ Flange Resistors ANR300-25
Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from 0.3”x0.2" to 1.9”x1.0". Other designs are available upon request.

Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from 0.3”x0.2" to 1.9”x1.0". Other designs are available upon request.

Supplier's Site

Technical Specifications

  APITech
Product Category Resistors
Product Number ANR300-25
Product Name Powerfilm™ Flange Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers