Weinschel 9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB) AF9010-60-12

Description
Manual Step Attenuator (0-60 dB) Weinschel Product
Description
Manual Step Attenuator (0-60 dB) Weinschel Product

Suppliers

Company
Product
Description
Supplier Links
9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB) - AF9010-60-12 - APITech
Fairview, PA, United States
9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB)
AF9010-60-12
9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB) AF9010-60-12
Manual Step Attenuator (0-60 dB) Weinschel Product
  • Manual Step Attenuator (0-60 dB)
  • Weinschel Product
Supplier's Site

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AF9010-60-12
Product Name 9010 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-60/1- dB)
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 0.4000 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN15-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 2 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details