APITECH
AF9009-9-42 -- 9009 MANUAL STEP ATTENUATOR (SMA, DC-4/18 GHZ, 0-9/1 DB)
APITech
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB)
AF9009-9-42
Description
Manual Step Attenuator (0-9 /1 dB)
Weinschel Product
Description
Manual Step Attenuator (0-9 /1 dB)
Weinschel Product
Datasheet
Suppliers
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB)
AF9009-9-42
Manual Step Attenuator (0-9 /1 dB)
Weinschel Product
- Manual Step Attenuator (0-9 /1 dB)
- Weinschel Product
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
AF9009-9-42 |
|
Product Name
|
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB) |
|
Attenuator Type
|
Variable
|
|
Frequency
|
0.0 to 18 GHz
|
|
Insertion Loss
|
0.3000 to 1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Attenuator Type
Variable
Frequency
1.00E-3 to 0.4000 GHz
Insertion Loss
2.5 dB
View Details
Attenuator Type
Digital
Number of Bits
5
Frequency
0.0 to 18 GHz
View Details
Attenuator Type
Variable
Frequency
0.0 to 5 GHz
VSWR
1.3 :1
View Details