APITech 917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz) 917-22

Description
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Linear - Provides a linear adjustable phase shift to 20 GHz in a very small in-line coaxial package. Weinschel Brand Product.
Datasheet
Description
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Linear - Provides a linear adjustable phase shift to 20 GHz in a very small in-line coaxial package. Weinschel Brand Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz) - 917-22 - APITech
Fairview, PA, United States
917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz)
917-22
917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz) 917-22
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Linear - Provides a linear adjustable phase shift to 20 GHz in a very small in-line coaxial package. Weinschel Brand Product.
  • Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility.
  • Linear - Provides a linear adjustable phase shift to 20 GHz in a very small in-line coaxial package.
  • Weinschel Brand Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Phase Shifters
Product Number 917-22
Product Name 917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz)
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

32 - 37 GHz 5-Bit Phase Shifter - TGP2102 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 32000 to 37000 MHz
Insertion Loss 7 dB
View Details
Manual Phase Shifters - NMPS45 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.25 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details