APITech 8541 Coaxial Termination (SMPM DC Blocking, 100 KHz - 50 GHz) 8541-MPF

Description
8541 Coaxial Termination (SMPM DC Blocking, 100 KHz - 50 GHz)
Datasheet
Description
8541 Coaxial Termination (SMPM DC Blocking, 100 KHz - 50 GHz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8541 Coaxial Termination (SMPM DC Blocking, 100 KHz - 50 GHz) - 8541-MPF - APITech
Fairview, PA, United States
8541 Coaxial Termination (SMPM DC Blocking, 100 KHz - 50 GHz)
8541-MPF
8541 Coaxial Termination (SMPM DC Blocking, 100 KHz - 50 GHz) 8541-MPF
8541 Coaxial Termination (SMPM DC Blocking, 100 KHz - 50 GHz)

8541 Coaxial Termination (SMPM DC Blocking, 100 KHz - 50 GHz)

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 8541-MPF
Product Name 8541 Coaxial Termination (SMPM DC Blocking, 100 KHz - 50 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Space Qualified Coaxial Termination T3M-TV - T3M-TV - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 2.4mm
Frequency Range ? to 40000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
SolderSleeve Shield Terminators - 318821-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details