Spectrum Control 74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) 74-20-11

Description
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product
Datasheet
Description
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) - 74-20-11 - APITech
Fairview, PA, United States
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz)
74-20-11
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) 74-20-11
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product

Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz)

  • Compact Construction - Lowest size/power ratio
  • Precision injection molded connector dielectric
  • Designed to meet environmental requirements of MIL-A-3933.
  • Low SWR Design.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 74-20-11
Product Name 74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN07-0067CH, Passive GaAs MMIC Attenuator Family - ATN07-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-CMD285C3TR-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details