Spectrum Control 72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz) 72-6-11

Description
Conduction Cooled Compact Construction - Lowest size/power ratio. Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Request a Quote Datasheet
Description
Conduction Cooled Compact Construction - Lowest size/power ratio. Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz) - 72-6-11 - APITech
Fairview, PA, United States
72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz)
72-6-11
72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz) 72-6-11
Conduction Cooled Compact Construction - Lowest size/power ratio. Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Wireless Applications - Optimized for use in the communications bands. Weinschel Product

Conduction Cooled

  • Compact Construction - Lowest size/power ratio.
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 72-6-11 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
72-6-11
Attenuator - Fixed Coaxial 72-6-11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 72-6-11 72-6-11
Product Name 72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3.00E-4 to 2.5 GHz
View Details
5W Attenuator - 852-BW-S6W5+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers