Spectrum Control Open & Shorts 7017

Description
Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.
Description
Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Open & Shorts - 7017 - APITech
Fairview, PA, United States
Open & Shorts
7017
Open & Shorts 7017
Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.

Available in SMA, Type N, 7/16 DIN, and Type F models. Perfect for test and measurement applications.

Supplier's Site

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 7017
Product Name Open & Shorts
Category / Application General Purpose Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 10W SMA - UIYCT10AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination - 5o215006S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM SMP-F DC-18GHz RoHS - SMPF-TERM50+ - Mini-Circuits
Specs
Connector Type SMP
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT5005 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details