Weinschel 69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) 69A-2-11

Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Datasheet
Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) - 69A-2-11 - APITech
Fairview, PA, United States
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz)
69A-2-11
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) 69A-2-11
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
  • Compact Construction - Lowest size/power ratio.
  • Precision Injection Molded Connectors
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flat Response.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 69A-2-11
Product Name 69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz)
Attenuator Type Fixed
Frequency 0.0 to 18 GHz
VSWR 1.15 to 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
DC-18 GHz (L, S, C, X, Ku Band) 5-bit Digital Attenuator - CMD280C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 0.0 to 18 GHz
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details