APITech Coaxial Trough Line Phase Shifters (DC-2 GHz - 8 GHZ) 6706-14

Description
Standard SMA connectors Precision alignment of conductors for minimizing variation over total phase travel MIL grade materials and processing Shaft Lock, Turns Counters and other control options are available
Description
Standard SMA connectors Precision alignment of conductors for minimizing variation over total phase travel MIL grade materials and processing Shaft Lock, Turns Counters and other control options are available

Suppliers

Company
Product
Description
Supplier Links
Coaxial Trough Line Phase Shifters (DC-2 GHz - 8 GHZ) - 6706-14 - APITech
Fairview, PA, United States
Coaxial Trough Line Phase Shifters (DC-2 GHz - 8 GHZ)
6706-14
Coaxial Trough Line Phase Shifters (DC-2 GHz - 8 GHZ) 6706-14
Standard SMA connectors Precision alignment of conductors for minimizing variation over total phase travel MIL grade materials and processing Shaft Lock, Turns Counters and other control options are available
  • Standard SMA connectors
  • Precision alignment of conductors for minimizing variation over total phase travel
  • MIL grade materials and processing
  • Shaft Lock, Turns Counters and other control options are available
Supplier's Site

Technical Specifications

  APITech
Product Category RF Phase Shifters
Product Number 6706-14
Product Name Coaxial Trough Line Phase Shifters (DC-2 GHz - 8 GHZ)
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

6 - 18 GHz 6-Bit Digital Phase Shifter (+Vc) - TGP2105 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 6000 to 18000 MHz
Phase Shift Range 360-deg
View Details
Manual Phase Shifters - NMPS180 - kTB Solutions
Specs
Frequency Range 0.0 to 4000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-1000+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details