Spectrum Control Coaxial High Powered Trombone Style Phase Shifters (DC-2 GHZ to 8 GHz) 6703

Description
Standard type N connectors; SMA connectors available High power (2500W peak, 350W average) and wide phase shift range MIL grade materials and processing Silver rhodium plating for superior insertion loss, durability and wear Shaft Lock, Turns Counters and other control options are available
Description
Standard type N connectors; SMA connectors available High power (2500W peak, 350W average) and wide phase shift range MIL grade materials and processing Silver rhodium plating for superior insertion loss, durability and wear Shaft Lock, Turns Counters and other control options are available

Suppliers

Company
Product
Description
Supplier Links
Coaxial High Powered Trombone Style Phase Shifters (DC-2 GHZ to 8 GHz) - 6703 - APITech
Fairview, PA, United States
Coaxial High Powered Trombone Style Phase Shifters (DC-2 GHZ to 8 GHz)
6703
Coaxial High Powered Trombone Style Phase Shifters (DC-2 GHZ to 8 GHz) 6703
Standard type N connectors; SMA connectors available High power (2500W peak, 350W average) and wide phase shift range MIL grade materials and processing Silver rhodium plating for superior insertion loss, durability and wear Shaft Lock, Turns Counters and other control options are available
  • Standard type N connectors; SMA connectors available
  • High power (2500W peak, 350W average) and wide phase shift range
  • MIL grade materials and processing
  • Silver rhodium plating for superior insertion loss, durability and wear
  • Shaft Lock, Turns Counters and other control options are available
Supplier's Site

Technical Specifications

  APITech
Product Category RF Phase Shifters
Product Number 6703
Product Name Coaxial High Powered Trombone Style Phase Shifters (DC-2 GHZ to 8 GHz)
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

6 - 18 GHz 6-Bit Digital Phase Shifter (+Vc) - TGP2105-SM - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 6000 to 18000 MHz
Phase Shift Range 360-deg
View Details
Manual Phase Shifters - NMPS60 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.25 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-661+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details