APITech Coaxial High Powered Trombone Style Phase Shifters (DC-2 GHZ to 8 GHz) 6602

Description
Standard type N connectors; SMA connectors available High power (2500W peak, 350W average) and wide phase shift range MIL grade materials and processing Silver rhodium plating for superior insertion loss, durability and wear Shaft Lock, Turns Counters and other control options are available
Description
Standard type N connectors; SMA connectors available High power (2500W peak, 350W average) and wide phase shift range MIL grade materials and processing Silver rhodium plating for superior insertion loss, durability and wear Shaft Lock, Turns Counters and other control options are available

Suppliers

Company
Product
Description
Supplier Links
Coaxial High Powered Trombone Style Phase Shifters (DC-2 GHZ to 8 GHz) - 6602 - APITech
Fairview, PA, United States
Coaxial High Powered Trombone Style Phase Shifters (DC-2 GHZ to 8 GHz)
6602
Coaxial High Powered Trombone Style Phase Shifters (DC-2 GHZ to 8 GHz) 6602
Standard type N connectors; SMA connectors available High power (2500W peak, 350W average) and wide phase shift range MIL grade materials and processing Silver rhodium plating for superior insertion loss, durability and wear Shaft Lock, Turns Counters and other control options are available
  • Standard type N connectors; SMA connectors available
  • High power (2500W peak, 350W average) and wide phase shift range
  • MIL grade materials and processing
  • Silver rhodium plating for superior insertion loss, durability and wear
  • Shaft Lock, Turns Counters and other control options are available
Supplier's Site

Technical Specifications

  APITech
Product Category RF Phase Shifters
Product Number 6602
Product Name Coaxial High Powered Trombone Style Phase Shifters (DC-2 GHZ to 8 GHz)
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details
Manual Phase Shifters - NMPS6018 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.25 :1
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-661+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details