Spectrum Control Power Entry Module 60-BPS-010-3-2

Description
Power Entry Module; Bolt-in Rear Terminals|•Ideally suited for products that must conform to FCC part 15 regulations|•Metal case offers high performance|•Meets over voltage of IEC 664 category II and complies with IEC 950|•Uses IEC connector that meets most safety standards|•Solder lug and Fast-on tab terminals available|•Operating temperature: -25°C to +85°C (including temperature rise)|•UL approved low leakage version also available|Applicatio ns:|•Digital equipment|•Personal computers and peripherals|•Measuri ng instruments|•Monitor and display units
Request a Quote Datasheet
Description
Power Entry Module; Bolt-in Rear Terminals|•Ideally suited for products that must conform to FCC part 15 regulations|•Metal case offers high performance|•Meets over voltage of IEC 664 category II and complies with IEC 950|•Uses IEC connector that meets most safety standards|•Solder lug and Fast-on tab terminals available|•Operating temperature: -25°C to +85°C (including temperature rise)|•UL approved low leakage version also available|Applicatio ns:|•Digital equipment|•Personal computers and peripherals|•Measuri ng instruments|•Monitor and display units
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Power Entry Module
60-BPS-010-3-2
Power Entry Module 60-BPS-010-3-2
Power Entry Module; Bolt-in Rear Terminals|•Ideally suited for products that must conform to FCC part 15 regulations|•Metal case offers high performance|•Meets over voltage of IEC 664 category II and complies with IEC 950|•Uses IEC connector that meets most safety standards|•Solder lug and Fast-on tab terminals available|•Operating temperature: -25°C to +85°C (including temperature rise)|•UL approved low leakage version also available|Applicatio ns:|•Digital equipment|•Personal computers and peripherals|•Measuri ng instruments|•Monitor and display units

Power Entry Module; Bolt-in Rear Terminals|•Ideally suited for products that must conform to FCC part 15 regulations|•Metal case offers high performance|•Meets over voltage of IEC 664 category II and complies with IEC 950|•Uses IEC connector that meets most safety standards|•Solder lug and Fast-on tab terminals available|•Operating temperature: -25°C to +85°C (including temperature rise)|•UL approved low leakage version also available|Applications:|•Digital equipment|•Personal computers and peripherals|•Measuring instruments|•Monitor and display units

Supplier's Site Datasheet
AC Power Entry Modules - 60-BPS-010-3-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
60-BPS-010-3-2
AC Power Entry Modules 60-BPS-010-3-2
AC Power Entry Modules 2200PF 250V 1A

AC Power Entry Modules 2200PF 250V 1A

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 60-BPS-010-3-2 60-BPS-010-3-2
Product Name Power Entry Module AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Mounting Style Bolt-In Panel; Panel Mount
Termination Types Solder Lug/Fast-On Tab
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-in AC Power Inlet with Solder Terminals - 701W-15/21 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
30mm Contact Block 1-NC 800G PB - 800G-DLSWXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Straight Receptacle - F51S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
USB Plug Adapter - EAO2102CA01 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Standards / Certifications UL
View Details