Spectrum Control Power Entry Connectors - Inlets, Outlets, Modules - 60-BHP-060-3-11 60-BHP-060-3-11

Description
Manufacturer: API Technologies Corp Win Source Part Number: 138845-60-BHP-060-3- 11 Packaging: Bulk Number of Positions: 3 Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades Termination: Solder Connector Style: IEC 320-C14 Approvals: CSA, TUV, UL Mounting: Panel Mount, Flange; Through Hole, Right Angle Filter Type: Filtered (EMI, RFI) - Commercial Fuse: No Panel Cutout Dimensions: Rectangular - 29.97mm x 21.97mm Panel Thickness: 0.098" (2.50mm) Categories: Connectors, Interconnects Nominal current IN - UL: 6A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: API Technologies Corp Win Source Part Number: 138845-60-BHP-060-3- 11 Packaging: Bulk Number of Positions: 3 Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades Termination: Solder Connector Style: IEC 320-C14 Approvals: CSA, TUV, UL Mounting: Panel Mount, Flange; Through Hole, Right Angle Filter Type: Filtered (EMI, RFI) - Commercial Fuse: No Panel Cutout Dimensions: Rectangular - 29.97mm x 21.97mm Panel Thickness: 0.098" (2.50mm) Categories: Connectors, Interconnects Nominal current IN - UL: 6A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 60-BHP-060-3-11 - 138845-60-BHP-060-3-11 - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Inlets, Outlets, Modules - 60-BHP-060-3-11
138845-60-BHP-060-3-11
Power Entry Connectors - Inlets, Outlets, Modules - 60-BHP-060-3-11 138845-60-BHP-060-3-11
Manufacturer: API Technologies Corp Win Source Part Number: 138845-60-BHP-060-3- 11 Packaging: Bulk Number of Positions: 3 Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades Termination: Solder Connector Style: IEC 320-C14 Approvals: CSA, TUV, UL Mounting: Panel Mount, Flange; Through Hole, Right Angle Filter Type: Filtered (EMI, RFI) - Commercial Fuse: No Panel Cutout Dimensions: Rectangular - 29.97mm x 21.97mm Panel Thickness: 0.098" (2.50mm) Categories: Connectors, Interconnects Nominal current IN - UL: 6A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: API Technologies Corp
Win Source Part Number: 138845-60-BHP-060-3-11
Packaging: Bulk
Number of Positions: 3
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades
Termination: Solder
Connector Style: IEC 320-C14
Approvals: CSA, TUV, UL
Mounting: Panel Mount, Flange; Through Hole, Right Angle
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse: No
Panel Cutout Dimensions: Rectangular - 29.97mm x 21.97mm
Panel Thickness: 0.098" (2.50mm)
Categories: Connectors, Interconnects
Nominal current IN - UL: 6A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
301-60-BHP-060-3-11
Electronic Connector 301-60-BHP-060-3-11
PWR ENT RCPT IEC320-C14 PNL SLDR Product overview: 60-BHP-060-3-11 from API Technologies Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-60-BHP-060-3-11 can be used for catalog matching and distributor lookup.

PWR ENT RCPT IEC320-C14 PNL SLDR Product overview: 60-BHP-060-3-11 from API Technologies Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-60-BHP-060-3-11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 138845-60-BHP-060-3-11 301-60-BHP-060-3-11
Product Name Power Entry Connectors - Inlets, Outlets, Modules - 60-BHP-060-3-11 Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details