Spectrum Control Connector / Waveguide EMI Gasket 572019-00106-70

Description
Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multi ple fabric plating and core material|•PSA attachment|Applicati ons:|•Commercial enclosures|•Electron ic cabinets|•Electrical test units|•Tempest computers and peripherals|Standard s|•FED/MIL Approvals UL94VTM-1
Request a Quote Datasheet
Description
Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multi ple fabric plating and core material|•PSA attachment|Applicati ons:|•Commercial enclosures|•Electron ic cabinets|•Electrical test units|•Tempest computers and peripherals|Standard s|•FED/MIL Approvals UL94VTM-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Connector / Waveguide EMI Gasket
572019-00106-70
Connector / Waveguide EMI Gasket 572019-00106-70
Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multi ple fabric plating and core material|•PSA attachment|Applicati ons:|•Commercial enclosures|•Electron ic cabinets|•Electrical test units|•Tempest computers and peripherals|Standard s|•FED/MIL Approvals UL94VTM-1

Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multiple fabric plating and core material|•PSA attachment|Applications:|•Commercial enclosures|•Electronic cabinets|•Electrical test units|•Tempest computers and peripherals|Standards|•FED/MIL Approvals UL94VTM-1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gaskets and Gasketing
Product Number 572019-00106-70
Product Name Connector / Waveguide EMI Gasket
Features EMI / RFI Shielding
Unlock Full Specs
to access all available technical data

Similar Products

International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details
Die-Cut Parts - THERMOPAK® Die Cut Parts - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Gasket Type Sheet / Die-cut; Trim Seal; Window Gasket; Custom Shape / Application
Material Foam (optional feature); Neoprene (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Fiberglass, Kevlar, Neoprene, Plastics
Features Adhesive Backed (optional feature)
View Details
Graphite Pressure Seals - ORIGRAF® - Technetics Group
Specs
Material Graphite
Operating Pressure 2900 psi (2041 m H2O)
Operating Temperature -320 to 842 F (-196 to 450 C)
View Details
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details