Spectrum Control Connector / Waveguide EMI Gasket 572019-00105-70

Description
Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multi ple fabric plating and core material|•PSA attachment|Applicati ons:|•Commercial enclosures|•Electron ic cabinets|•Electrical test units|•Tempest computers and peripherals|Standard s|•FED/MIL Approvals UL94VTM-1
Request a Quote Datasheet
Description
Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multi ple fabric plating and core material|•PSA attachment|Applicati ons:|•Commercial enclosures|•Electron ic cabinets|•Electrical test units|•Tempest computers and peripherals|Standard s|•FED/MIL Approvals UL94VTM-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Connector / Waveguide EMI Gasket
572019-00105-70
Connector / Waveguide EMI Gasket 572019-00105-70
Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multi ple fabric plating and core material|•PSA attachment|Applicati ons:|•Commercial enclosures|•Electron ic cabinets|•Electrical test units|•Tempest computers and peripherals|Standard s|•FED/MIL Approvals UL94VTM-1

Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multiple fabric plating and core material|•PSA attachment|Applications:|•Commercial enclosures|•Electronic cabinets|•Electrical test units|•Tempest computers and peripherals|Standards|•FED/MIL Approvals UL94VTM-1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gaskets and Gasketing
Product Number 572019-00105-70
Product Name Connector / Waveguide EMI Gasket
Features EMI / RFI Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Gasketing, GA-120 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Graphite Pressure Seals - ORIGRAF® - Technetics Group
Specs
Material Graphite
Operating Pressure 2900 psi (2041 m H2O)
Operating Temperature -320 to 842 F (-196 to 450 C)
View Details
Flange gasket, Rubber, Black, 19.1mm - E5-17 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Neoprene
Features Color Options
View Details