Spectrum Control Connector / Waveguide EMI Gasket 572019-00101-70

Description
Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multi ple fabric plating and core material|•PSA attachment|Applicati ons:|•Commercial enclosures|•Electron ic cabinets|•Electrical test units|•Tempest computers and peripherals|Standard s|•FED/MIL Approvals UL94VTM-1
Request a Quote Datasheet
Description
Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multi ple fabric plating and core material|•PSA attachment|Applicati ons:|•Commercial enclosures|•Electron ic cabinets|•Electrical test units|•Tempest computers and peripherals|Standard s|•FED/MIL Approvals UL94VTM-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Connector / Waveguide EMI Gasket
572019-00101-70
Connector / Waveguide EMI Gasket 572019-00101-70
Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multi ple fabric plating and core material|•PSA attachment|Applicati ons:|•Commercial enclosures|•Electron ic cabinets|•Electrical test units|•Tempest computers and peripherals|Standard s|•FED/MIL Approvals UL94VTM-1

Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multiple fabric plating and core material|•PSA attachment|Applications:|•Commercial enclosures|•Electronic cabinets|•Electrical test units|•Tempest computers and peripherals|Standards|•FED/MIL Approvals UL94VTM-1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gaskets and Gasketing
Product Number 572019-00101-70
Product Name Connector / Waveguide EMI Gasket
Features EMI / RFI Shielding
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2430139-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 2.28 inch (57.9 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details